multicomp PRO Adapter 3.5Mm Plug To Rohs Compliant Multicomp Pro PSG01783

Description
Adapter 3.5mm Plug To RoHS Compliant: Yes egree; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
Adapter 3.5mm Plug To RoHS Compliant: Yes egree; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 3.5Mm Plug To Rohs Compliant Multicomp Pro - 26W6546 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 3.5Mm Plug To Rohs Compliant Multicomp Pro
26W6546
Adapter 3.5Mm Plug To Rohs Compliant Multicomp Pro 26W6546
Adapter 3.5mm Plug To RoHS Compliant: Yes egree; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Adapter 3.5mm Plug To RoHS Compliant: Yes egree; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6546
Product Name Adapter 3.5Mm Plug To Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details