multicomp PRO Adapter 3.5Mm To Rohs Compliant Multicomp Pro PSG01765

Description
Adapter 3.5mm To RoHS Compliant: Yes Jack Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:
Datasheet
Description
Adapter 3.5mm To RoHS Compliant: Yes Jack Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 3.5Mm To Rohs Compliant Multicomp Pro - 26W6542 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 3.5Mm To Rohs Compliant Multicomp Pro
26W6542
Adapter 3.5Mm To Rohs Compliant Multicomp Pro 26W6542
Adapter 3.5mm To RoHS Compliant: Yes Jack Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:

Adapter 3.5mm To RoHS Compliant: Yes Jack Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6542
Product Name Adapter 3.5Mm To Rohs Compliant Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details