multicomp PRO 5 Pole Xlr Chassis Mount Male Plug; No. Of Contacts Multicomp Pro PSG01748

Description
5 Pole XLR Chassis Mount Male Plug; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
5 Pole XLR Chassis Mount Male Plug; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pole Xlr Chassis Mount Male Plug; No. Of Contacts Multicomp Pro - 67Y9222 - Newark, An Avnet Company
Chicago, IL, United States
5 Pole Xlr Chassis Mount Male Plug; No. Of Contacts Multicomp Pro
67Y9222
5 Pole Xlr Chassis Mount Male Plug; No. Of Contacts Multicomp Pro 67Y9222
5 Pole XLR Chassis Mount Male Plug; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

5 Pole XLR Chassis Mount Male Plug; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9222
Product Name 5 Pole Xlr Chassis Mount Male Plug; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products