multicomp PRO Black In-Line Gold Plated Rca Female Jack; No. Of Contacts Multicomp Pro PSG01742

Description
Black In-Line Gold Plated RCA Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black In-Line Gold Plated RCA Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black In-Line Gold Plated Rca Female Jack; No. Of Contacts Multicomp Pro - 67Y9854 - Newark, An Avnet Company
Chicago, IL, United States
Black In-Line Gold Plated Rca Female Jack; No. Of Contacts Multicomp Pro
67Y9854
Black In-Line Gold Plated Rca Female Jack; No. Of Contacts Multicomp Pro 67Y9854
Black In-Line Gold Plated RCA Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes

Black In-Line Gold Plated RCA Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9854
Product Name Black In-Line Gold Plated Rca Female Jack; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details