multicomp PRO White Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro PSG01717

Description
White Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
White Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro - 67Y9858 - Newark, An Avnet Company
Chicago, IL, United States
White Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
67Y9858
White Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro 67Y9858
White Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

White Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9858
Product Name White Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details