multicomp PRO 4Mm Banana Plug Gold Red; Product Range Multicomp Pro PSG01682

Description
4mm Banana Plug Gold Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes
Description
4mm Banana Plug Gold Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4Mm Banana Plug Gold Red; Product Range Multicomp Pro - 26W6564 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug Gold Red; Product Range Multicomp Pro
26W6564
4Mm Banana Plug Gold Red; Product Range Multicomp Pro 26W6564
4mm Banana Plug Gold Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

4mm Banana Plug Gold Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6564
Product Name 4Mm Banana Plug Gold Red; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products