multicomp PRO Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro PSG01667

Description
Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro - 26W6667 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro
26W6667
Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro 26W6667
Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6667
Product Name Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details