multicomp PRO Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro PSG01666

Description
Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro - 26W6543 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro
26W6543
Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro 26W6543
Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Adapter 3.5mm Socket To RoHS Compliant: Yes No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6543
Product Name Adapter 3.5Mm Socket To Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products