multicomp PRO 1/4" 6.35Mm Stereo Socket To 3.5Mm Stereo Plug; No. Of Contacts Multicomp Pro PSG01663

Description
1/4" 6.35mm Stereo Socket To 3.5mm Stereo Plug; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4" 6.35mm Stereo Socket To 3.5mm Stereo Plug; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Chicago, IL, United States
1/4" 6.35Mm Stereo Socket To 3.5Mm Stereo Plug; No. Of Contacts Multicomp Pro
26W6528
1/4" 6.35Mm Stereo Socket To 3.5Mm Stereo Plug; No. Of Contacts Multicomp Pro 26W6528
1/4" 6.35mm Stereo Socket To 3.5mm Stereo Plug; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

1/4" 6.35mm Stereo Socket To 3.5mm Stereo Plug; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6528
Product Name 1/4" 6.35Mm Stereo Socket To 3.5Mm Stereo Plug; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.3300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details