multicomp PRO Product Range Multicomp Pro PSG01593

Description
Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Alloy Body; Contact Material:Brass RoHS Compliant: Yes
Description
Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Alloy Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro MIC Male Connector is a 4-way panel mount plug designed for reliable electrical connections. It features a threaded coupling style and is constructed with a zinc alloy body and brass contacts, ensuring durability and conductivity. The connector has a current rating of 1 to 20A and can withstand voltages from 0 to 24V. The dielectric material used is ABS, providing insulation and protection for the internal components. This connector is suitable for applications requiring a robust and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro MIC Male Connector is a 4-way panel mount plug designed for reliable electrical connections. It features a threaded coupling style and is constructed with a zinc alloy body and brass contacts, ensuring durability and conductivity. The connector has a current rating of 1 to 20A and can withstand voltages from 0 to 24V. The dielectric material used is ABS, providing insulation and protection for the internal components. This connector is suitable for applications requiring a robust and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp Pro - 24M6405 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp Pro
24M6405
Product Range Multicomp Pro 24M6405
Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Alloy Body; Contact Material:Brass RoHS Compliant: Yes

Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Alloy Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6405
Product Name Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details