multicomp PRO Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro PSG01545

Description
RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Description
RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro - 26M2040 - Newark, An Avnet Company
Chicago, IL, United States
Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro
26M2040
Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro 26M2040
RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M2040
Product Name Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers