multicomp PRO Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro PSG01500

Description
CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro - 26M2021 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro
26M2021
Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro 26M2021
CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M2021
Product Name Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products