multicomp PRO Conn, Jack2Pos, Cable; No. Of Contacts Multicomp Pro PSG01496

Description
CONN, JACK2POS, CABLE; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, JACK2POS, CABLE; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Jack2Pos, Cable; No. Of Contacts Multicomp Pro - 26M2019 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Jack2Pos, Cable; No. Of Contacts Multicomp Pro
26M2019
Conn, Jack2Pos, Cable; No. Of Contacts Multicomp Pro 26M2019
CONN, JACK2POS, CABLE; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONN, JACK2POS, CABLE; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M2019
Product Name Conn, Jack2Pos, Cable; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products