multicomp PRO Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro PSG01484

Description
CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro - 26M2015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro
26M2015
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro 26M2015
CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M2015
Product Name Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details