multicomp PRO 3 Pin Xlr Plug With Strain Relief - Red; No. Of Contacts Multicomp Pro PSG01310

Description
3 Pin XLR Plug with Strain Relief - Red; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 Pin XLR Plug with Strain Relief - Red; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pin Xlr Plug With Strain Relief - Red; No. Of Contacts Multicomp Pro - 26W6708 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Plug With Strain Relief - Red; No. Of Contacts Multicomp Pro
26W6708
3 Pin Xlr Plug With Strain Relief - Red; No. Of Contacts Multicomp Pro 26W6708
3 Pin XLR Plug with Strain Relief - Red; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3 Pin XLR Plug with Strain Relief - Red; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6708
Product Name 3 Pin Xlr Plug With Strain Relief - Red; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products