multicomp PRO Connector Type A Multicomp Pro PSG00886

Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7404 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7404
Connector Type A Multicomp Pro 64T7404
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7404
Product Name Connector Type A Multicomp Pro
Cable Length 29.99 ft (91.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details