multicomp PRO Connector Type A Multicomp Pro PSG00885

Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7403 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7403
Connector Type A Multicomp Pro 64T7403
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7403
Product Name Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details