multicomp PRO Connector Type A Multicomp Pro PSG00882

Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7400 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7400
Connector Type A Multicomp Pro 64T7400
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black; Product Range:-; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7400
Product Name Connector Type A Multicomp Pro
Cable Length 4 ft (12.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details