multicomp PRO Connector Type A Multicomp Pro PSG00878

Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PSG Series; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PSG Series; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7395 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7395
Connector Type A Multicomp Pro 64T7395
Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PSG Series; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Connector Type A:TOSLINK Plug; Connector Type B:TOSLINK Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PSG Series; Connector to Connector:Toslink Plug to Toslink Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7395
Product Name Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details
Cable Assembly - 6056A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details