multicomp PRO Connector Type A Multicomp Pro PSG00813

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7463 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7463
Connector Type A Multicomp Pro 64T7463
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7463
Product Name Connector Type A Multicomp Pro
Cable Length 8.99 ft (27.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details