multicomp PRO Connector Type A Multicomp Pro PSG00797

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7441 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7441
Connector Type A Multicomp Pro 64T7441
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7441
Product Name Connector Type A Multicomp Pro
Cable Length 29.99 ft (91.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details