multicomp PRO Connector Type A Multicomp Pro PSG00795

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Type A Multicomp Pro is a 9-foot (2.74m) cable assembly featuring dual RCA male connectors on both ends. It is designed for stereo audio applications and includes metalized connectors with integrated strain relief. The cable is constructed with spiral-shielded wire to protect the oxygen-free copper (OFC) conductor from electromagnetic interference (EMI) and radio frequency interference (RFI), enhancing audio signal clarity. The connectors are gold-plated and color-coded for easy identification, while the cable itself is dark blue. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Connector Type A Multicomp Pro is a 9-foot (2.74m) cable assembly featuring dual RCA male connectors on both ends. It is designed for stereo audio applications and includes metalized connectors with integrated strain relief. The cable is constructed with spiral-shielded wire to protect the oxygen-free copper (OFC) conductor from electromagnetic interference (EMI) and radio frequency interference (RFI), enhancing audio signal clarity. The connectors are gold-plated and color-coded for easy identification, while the cable itself is dark blue. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7439 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7439
Connector Type A Multicomp Pro 64T7439
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7439
Product Name Connector Type A Multicomp Pro
Cable Length 8.99 ft (27.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details