multicomp PRO Connector Type A Multicomp Pro PSG00792

Description
Connector Type A:Mini DIN Plug; Connector Type B:Mini DIN Plug; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Connector to Connector:Mini DIN Plug to Mini DIN Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:Mini DIN Plug; Connector Type B:Mini DIN Plug; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Connector to Connector:Mini DIN Plug to Mini DIN Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 73T6007 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
73T6007
Connector Type A Multicomp Pro 73T6007
Connector Type A:Mini DIN Plug; Connector Type B:Mini DIN Plug; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Connector to Connector:Mini DIN Plug to Mini DIN Plug RoHS Compliant: Yes

Connector Type A:Mini DIN Plug; Connector Type B:Mini DIN Plug; Cable Length - Imperial:30ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Connector to Connector:Mini DIN Plug to Mini DIN Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T6007
Product Name Connector Type A Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details