multicomp PRO Cable, Xlr Plug-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro PSG00750

Description
CABLE, XLR PLUG-3.5MM STEREO PLUG, 6FT; Connector Type A:XLR Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, XLR PLUG-3.5MM STEREO PLUG, 6FT; Connector Type A:XLR Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, XLR Plug to 3.5mm Stereo Plug, 6ft is designed for audio applications requiring a connection between a microphone and a device with a 3.5mm input. It features a 3-pin XLR male connector on one end and a 3.5mm stereo jack plug on the other. The cable length is 2 meters, which is approximately 6 feet, and it is encased in a black jacket. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The specifications indicate that it is suitable for various audio setups, making it a practical choice for engineers in need of reliable audio connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Cable, XLR Plug to 3.5mm Stereo Plug, 6ft is designed for audio applications requiring a connection between a microphone and a device with a 3.5mm input. It features a 3-pin XLR male connector on one end and a 3.5mm stereo jack plug on the other. The cable length is 2 meters, which is approximately 6 feet, and it is encased in a black jacket. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The specifications indicate that it is suitable for various audio setups, making it a practical choice for engineers in need of reliable audio connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Cable, Xlr Plug-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro - 26W6443 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Xlr Plug-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro
26W6443
Cable, Xlr Plug-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro 26W6443
CABLE, XLR PLUG-3.5MM STEREO PLUG, 6FT; Connector Type A:XLR Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, XLR PLUG-3.5MM STEREO PLUG, 6FT; Connector Type A:XLR Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6443
Product Name Cable, Xlr Plug-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details