multicomp PRO Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 6 ; Connector Type A Multicomp Pro PSG00667

Description
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 6 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 6 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 6 ; Connector Type A Multicomp Pro - 26W6392 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 6 ; Connector Type A Multicomp Pro
26W6392
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 6 ; Connector Type A Multicomp Pro 26W6392
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 6 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 6 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6392
Product Name Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 6 ; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6019A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details