multicomp PRO Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 3 ; Connector Type A Multicomp Pro PSG00666

Description
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 3 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 3 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 3 ; Connector Type A Multicomp Pro - 26W6391 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 3 ; Connector Type A Multicomp Pro
26W6391
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 3 ; Connector Type A Multicomp Pro 26W6391
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 3 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 3 ; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6391
Product Name Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 3 ; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details