multicomp PRO Rf Coax, Bnc Plug-Plug, 30Ft, Black; Connector Type A Multicomp Pro PSG00521

Description
RF COAX, BNC PLUG-PLUG, 30FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX, BNC PLUG-PLUG, 30FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Plug-Plug, 30Ft, Black; Connector Type A Multicomp Pro - 26W6494 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Plug, 30Ft, Black; Connector Type A Multicomp Pro
26W6494
Rf Coax, Bnc Plug-Plug, 30Ft, Black; Connector Type A Multicomp Pro 26W6494
RF COAX, BNC PLUG-PLUG, 30FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC PLUG-PLUG, 30FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6494
Product Name Rf Coax, Bnc Plug-Plug, 30Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details