multicomp PRO Rf Coax, Bnc Plug-Plug, 10Ft, Black; Connector Type A Multicomp Pro PSG00519

Description
RF COAX, BNC PLUG-PLUG, 10FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black RoHS Compliant: Yes
Description
RF COAX, BNC PLUG-PLUG, 10FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Plug-Plug, 10Ft, Black; Connector Type A Multicomp Pro - 26W6492 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Plug, 10Ft, Black; Connector Type A Multicomp Pro
26W6492
Rf Coax, Bnc Plug-Plug, 10Ft, Black; Connector Type A Multicomp Pro 26W6492
RF COAX, BNC PLUG-PLUG, 10FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC PLUG-PLUG, 10FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6492
Product Name Rf Coax, Bnc Plug-Plug, 10Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1115490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details