multicomp PRO Connector Type A Multicomp Pro PSG00283

Description
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7430 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7430
Connector Type A Multicomp Pro 64T7430
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7430
Product Name Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details