multicomp PRO Connector Type A Multicomp Pro PSG00265

Description
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7428 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7428
Connector Type A Multicomp Pro 64T7428
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7428
Product Name Connector Type A Multicomp Pro
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details