multicomp PRO Connector Type A Multicomp Pro PSG00264

Description
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7426 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7426
Connector Type A Multicomp Pro 64T7426
Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (3); Connector Type B:RCA Plug x 3; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:-; Connector to Connector:3x RCA/Phono Plug to 3x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7426
Product Name Connector Type A Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details