multicomp PRO Connector Type A Multicomp Pro PSG00210

Description
Connector Type A:RCA, Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA, Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25C0985 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25C0985
Connector Type A Multicomp Pro 25C0985
Connector Type A:RCA, Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA, Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25C0985
Product Name Connector Type A Multicomp Pro
Cable Length 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details