multicomp PRO Cable, 3.5Mm Stereo Plug-2 Rca Jack, 4; Connector Type A Multicomp Pro PSG00208

Description
CABLE, 3.5MM STEREO PLUG-2 RCA JACK, 4"; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Jacks (2); Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG-2 RCA JACK, 4"; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Jacks (2); Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug-2 Rca Jack, 4; Connector Type A Multicomp Pro - 26W6366 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug-2 Rca Jack, 4; Connector Type A Multicomp Pro
26W6366
Cable, 3.5Mm Stereo Plug-2 Rca Jack, 4; Connector Type A Multicomp Pro 26W6366
CABLE, 3.5MM STEREO PLUG-2 RCA JACK, 4"; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Jacks (2); Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG-2 RCA JACK, 4"; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Jacks (2); Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6366
Product Name Cable, 3.5Mm Stereo Plug-2 Rca Jack, 4; Connector Type A Multicomp Pro
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details