multicomp PRO Connector Type A Multicomp Pro PSG00116

Description
Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7419 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7419
Connector Type A Multicomp Pro 64T7419
Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7419
Product Name Connector Type A Multicomp Pro
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details