multicomp PRO Cable, 3.5Mm Stereo Plug-Jack, 15Ft; Connector Type A Multicomp Pro PSG00106

Description
CABLE, 3.5MM STEREO PLUG-JACK, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG-JACK, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug-Jack, 15Ft; Connector Type A Multicomp Pro - 26W6347 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug-Jack, 15Ft; Connector Type A Multicomp Pro
26W6347
Cable, 3.5Mm Stereo Plug-Jack, 15Ft; Connector Type A Multicomp Pro 26W6347
CABLE, 3.5MM STEREO PLUG-JACK, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG-JACK, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6347
Product Name Cable, 3.5Mm Stereo Plug-Jack, 15Ft; Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details
Cable Assembly - 60042A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details