multicomp PRO Cable, 1/4 Stereo Plug-Plug, 6Ft; Connector Type A Multicomp Pro PSG00089

Description
CABLE, 1/4" STEREO PLUG-PLUG, 6FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 1/4" STEREO PLUG-PLUG, 6FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Stereo Plug-Plug, 6Ft; Connector Type A Multicomp Pro - 26W6414 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Stereo Plug-Plug, 6Ft; Connector Type A Multicomp Pro
26W6414
Cable, 1/4 Stereo Plug-Plug, 6Ft; Connector Type A Multicomp Pro 26W6414
CABLE, 1/4" STEREO PLUG-PLUG, 6FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" STEREO PLUG-PLUG, 6FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6414
Product Name Cable, 1/4 Stereo Plug-Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details