multicomp PRO Cable, 1/4 Mono Plug-Plug, 6Ft; Connector Type A Multicomp Pro PSG00066

Description
CABLE, 1/4" MONO PLUG-PLUG, 6FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 1/4" MONO PLUG-PLUG, 6FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Mono Plug-Plug, 6Ft; Connector Type A Multicomp Pro - 26W6406 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Mono Plug-Plug, 6Ft; Connector Type A Multicomp Pro
26W6406
Cable, 1/4 Mono Plug-Plug, 6Ft; Connector Type A Multicomp Pro 26W6406
CABLE, 1/4" MONO PLUG-PLUG, 6FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" MONO PLUG-PLUG, 6FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6406
Product Name Cable, 1/4 Mono Plug-Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details