multicomp PRO Cable, 1/4 Mono Plug-Plug, 3Ft; Connector Type A Multicomp Pro PSG00065

Description
CABLE, 1/4" MONO PLUG-PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 1/4" MONO PLUG-PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Mono Plug-Plug, 3Ft; Connector Type A Multicomp Pro - 26W6405 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Mono Plug-Plug, 3Ft; Connector Type A Multicomp Pro
26W6405
Cable, 1/4 Mono Plug-Plug, 3Ft; Connector Type A Multicomp Pro 26W6405
CABLE, 1/4" MONO PLUG-PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" MONO PLUG-PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6405
Product Name Cable, 1/4 Mono Plug-Plug, 3Ft; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details