multicomp PRO Connector Type A Multicomp Pro PSG00056

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Right Angle 3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PSG Series RoHS Compliant: Yes
Datasheet
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Right Angle 3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PSG Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 26W6315 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
26W6315
Connector Type A Multicomp Pro 26W6315
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Right Angle 3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PSG Series RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Right Angle 3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PSG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6315
Product Name Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 6010A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - NEBU-M12G5-K-7-LE4 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details