multicomp PRO Cable Assy, 3.5Mm Jack Plug-Plug, 2M; Connector Type A Multicomp Pro PSG00049

Description
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Jack Plug-Plug, 2M; Connector Type A Multicomp Pro - 72W1894 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Jack Plug-Plug, 2M; Connector Type A Multicomp Pro
72W1894
Cable Assy, 3.5Mm Jack Plug-Plug, 2M; Connector Type A Multicomp Pro 72W1894
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM JACK PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72W1894
Product Name Cable Assy, 3.5Mm Jack Plug-Plug, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details