multicomp PRO Cable, 2.5Mm Mono Plug-Plug, 6, Black; Connector Type A Multicomp Pro PSG00036

Description
CABLE, 2.5MM MONO PLUG-PLUG, 6", BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 2.5MM MONO PLUG-PLUG, 6", BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2.5Mm Mono Plug-Plug, 6, Black; Connector Type A Multicomp Pro - 26W6302 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2.5Mm Mono Plug-Plug, 6, Black; Connector Type A Multicomp Pro
26W6302
Cable, 2.5Mm Mono Plug-Plug, 6, Black; Connector Type A Multicomp Pro 26W6302
CABLE, 2.5MM MONO PLUG-PLUG, 6", BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 2.5MM MONO PLUG-PLUG, 6", BLACK; Connector Type A:2.5mm Mono Phone Plug; Connector Type B:2.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6302
Product Name Cable, 2.5Mm Mono Plug-Plug, 6, Black; Connector Type A Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details