multicomp PRO Stereo Phono Audio Cable, 2M, Black; Connector Type A Multicomp Pro PSG00032

Description
STEREO PHONO AUDIO CABLE, 2M, BLACK; Connector Type A:2.5mm Stereo Phone Plug; Connector Type B:2.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
STEREO PHONO AUDIO CABLE, 2M, BLACK; Connector Type A:2.5mm Stereo Phone Plug; Connector Type B:2.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Phono Audio Cable, 2M, Black; Connector Type A Multicomp Pro - 67C4163 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Phono Audio Cable, 2M, Black; Connector Type A Multicomp Pro
67C4163
Stereo Phono Audio Cable, 2M, Black; Connector Type A Multicomp Pro 67C4163
STEREO PHONO AUDIO CABLE, 2M, BLACK; Connector Type A:2.5mm Stereo Phone Plug; Connector Type B:2.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

STEREO PHONO AUDIO CABLE, 2M, BLACK; Connector Type A:2.5mm Stereo Phone Plug; Connector Type B:2.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67C4163
Product Name Stereo Phono Audio Cable, 2M, Black; Connector Type A Multicomp Pro
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Audio Cable - 2883927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details