multicomp PRO Fast Recovery Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp PS3010R

Description
FAST RECOVERY DIODE, 3A, 1KV, DO-201AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:200A; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 3A, 1KV, DO-201AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:200A; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp - 97K7838 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
97K7838
Fast Recovery Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp 97K7838
FAST RECOVERY DIODE, 3A, 1KV, DO-201AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:200A; No. of Pins:2PinsRoHS Compliant: Yes

FAST RECOVERY DIODE, 3A, 1KV, DO-201AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:200A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K7838
Product Name Fast Recovery Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details