multicomp PRO Cable Assy, 3.5Mm Plug-2Xrca Plug, 2M; Connector Type A Multicomp Pro PS000243

Description
CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Plug-2Xrca Plug, 2M; Connector Type A Multicomp Pro - 74AC1535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Plug-2Xrca Plug, 2M; Connector Type A Multicomp Pro
74AC1535
Cable Assy, 3.5Mm Plug-2Xrca Plug, 2M; Connector Type A Multicomp Pro 74AC1535
CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1535
Product Name Cable Assy, 3.5Mm Plug-2Xrca Plug, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details