multicomp PRO Cable Assy, 3.5Mm Plug-2Xrca Plug, 1M; Connector Type A Multicomp Pro PS000242

Description
CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Plug-2Xrca Plug, 1M; Connector Type A Multicomp Pro - 74AC1534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Plug-2Xrca Plug, 1M; Connector Type A Multicomp Pro
74AC1534
Cable Assy, 3.5Mm Plug-2Xrca Plug, 1M; Connector Type A Multicomp Pro 74AC1534
CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM PLUG-2XRCA PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1534
Product Name Cable Assy, 3.5Mm Plug-2Xrca Plug, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details