multicomp PRO Cable Assy, 3.5Mm Stereo Plug-Plug, 2M; Connector Type A Multicomp Pro PS000241

Description
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Stereo Plug-Plug, 2M; Connector Type A Multicomp Pro - 74AC1533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Stereo Plug-Plug, 2M; Connector Type A Multicomp Pro
74AC1533
Cable Assy, 3.5Mm Stereo Plug-Plug, 2M; Connector Type A Multicomp Pro 74AC1533
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 2M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1533
Product Name Cable Assy, 3.5Mm Stereo Plug-Plug, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details