multicomp PRO Cable Assy, 3.5Mm Stereo Plug-Plug, 1M; Connector Type A Multicomp Pro PS000240

Description
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Stereo Plug-Plug, 1M; Connector Type A Multicomp Pro - 74AC1532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Stereo Plug-Plug, 1M; Connector Type A Multicomp Pro
74AC1532
Cable Assy, 3.5Mm Stereo Plug-Plug, 1M; Connector Type A Multicomp Pro 74AC1532
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 1M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1532
Product Name Cable Assy, 3.5Mm Stereo Plug-Plug, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to X100W Mini-Hook and Alligator, Test Cable - 3021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
High Temperature Cable Assembly - 60016A05 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details