multicomp PRO Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro PS000239

Description
CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro - 74AC1531 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro
74AC1531
Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro 74AC1531
CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1531
Product Name Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details