multicomp PRO Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro PS000238

Description
CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro - 74AC1530 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro
74AC1530
Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro 74AC1530
CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM PLUG-2XSKT, 250MM; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Phone Jack x 2; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1530
Product Name Cable Assy, 3.5Mm Plug-2Xskt, 250Mm; Connector Type A Multicomp Pro
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details