multicomp PRO Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 2M; Connector Type A Multicomp Pro PS000237

Description
CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 2M; Connector Type A Multicomp Pro - 74AC1529 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 2M; Connector Type A Multicomp Pro
74AC1529
Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 2M; Connector Type A Multicomp Pro 74AC1529
CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1529
Product Name Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details